These fasteners provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. The retractable pin feature allows the fastener to safely slide off from the base without interference, making them ideal for slide and door applications. They are designed to be used with the ball-locking receptacles referenced on the table. The pin can be threaded into the fixture and the receptacle is mounted to the base. When the knob is rotated a quarter turn, the balls on the pin expand and lock the fixture in place. These fasteners will not release until the knob is turned to "OFF", allowing the balls to retract into the shank and allowing the shank to be raised out of the way of the base plate for no interference and no-tool use. Additionally, these fasteners have a sensor detection capability that allows the locking condition to be confirmed when used in combination with Position Sensor Receptacles (QCWE-M-S, sold separately). The fastener body is made from 303 stainless steel. Knob is made from 304 stainless steel. Wedge, balls and spring are also made from stainless steel.
| Imao-Fixtureworks | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | QCWEA |
| Product Name | Ball lock, retractable, stainless steel |