Precision quarter-turn fasteners with locating function & high clamping force.
Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation.
Locating repeatability : 0.003mm
Clamping force : 3000N
Flange diameter : 60mm
| Imao-Fixtureworks | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | CP741 |
| Product Name | Precision One-touch Clamping Locator |