Imao-Fixtureworks Power-tool Actuated Block Pull Clamp PTPD

Description
Clamp the workpiece from bottom. Ideal for 5-Axis Machining. Machining surfaces are fully open for the cutting tool. Actuated by: Wrench, Impact wrench, Robotized nut runner at hex screw Clamping force: 12 / 6 kN Clamping pin >> Part No. PTPD-M Materials: Body: S45C steel (Black oxide finish) Contact Pad: SCM440 steel, Quenched and tempered (Black oxide finish) Locating Bushing: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Clamp the workpiece from bottom. Ideal for 5-Axis Machining. Machining surfaces are fully open for the cutting tool. Actuated by: Wrench, Impact wrench, Robotized nut runner at hex screw Clamping force: 12 / 6 kN Clamping pin >> Part No. PTPD-M Materials: Body: S45C steel (Black oxide finish) Contact Pad: SCM440 steel, Quenched and tempered (Black oxide finish) Locating Bushing: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power-tool Actuated Block Pull Clamp - PTPD - Imao-Fixtureworks
Fraser, MI, United States
Power-tool Actuated Block Pull Clamp
PTPD
Power-tool Actuated Block Pull Clamp PTPD
Clamp the workpiece from bottom. Ideal for 5-Axis Machining. Machining surfaces are fully open for the cutting tool. Actuated by: Wrench, Impact wrench, Robotized nut runner at hex screw Clamping force: 12 / 6 kN Clamping pin >> Part No. PTPD-M Materials: Body: S45C steel (Black oxide finish) Contact Pad: SCM440 steel, Quenched and tempered (Black oxide finish) Locating Bushing: SCM435 steel, Quenched and tempered (Black oxide finish)

Clamp the workpiece from bottom. Ideal for 5-Axis Machining.

Machining surfaces are fully open for the cutting tool.

Actuated by: Wrench, Impact wrench, Robotized nut runner at hex screw

Clamping force: 12 / 6 kN

Clamping pin >> Part No. PTPD-M

Materials:

Body: S45C steel (Black oxide finish)

Contact Pad: SCM440 steel, Quenched and tempered (Black oxide finish)

Locating Bushing: SCM435 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number PTPD
Product Name Power-tool Actuated Block Pull Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Compact Pneumatic Shaft-Locking Clamp - PSLC-L - Imao-Fixtureworks
Specs
Application ToolMounting
Actuation Pneumatic
Material Aluminum; Stainless Steel
View Details
Fixturing Clamp Screws - BJ748 - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 1798 to 31472 lbs (816 to 14273 kg)
View Details
SHAFT COUPLING CLAMP WITH SAFETY LOCK -  - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel
Clamp type Shaft Coupling Clamp
View Details