Body
Steel (SNCM420)
Precision ground
Case hardened
HRC 60~62
Furnished Parts
1 of work stop
1 pair of screw & T-nut for mounting
Imao-Fixtureworks
Done
Request a Quote
Email Supplier
Description
Body
Steel (SNCM420)
Precision ground
Case hardened
HRC 60~62
Furnished Parts
1 of work stop
1 pair of screw & T-nut for mounting
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MCAC-FJ Fixed Jaws from Imao-Fixtureworks are constructed from steel (SNCM420) and are precision ground with a case-hardened finish, achieving a hardness rating of HRC 60 to 62. The jaws come with a work stop and include a pair of screws and T-nuts for mounting. The design allows for the mounting direction of the jaw's nose to be switched between serrated and smooth, providing versatility for various clamping applications. Weighing 2.9 kg, these fixed jaws are suitable for use in precision machining and assembly tasks.
Datasheet Summary Powered by GS/AI
The MCAC-FJ Fixed Jaws from Imao-Fixtureworks are constructed from steel (SNCM420) and are precision ground with a case-hardened finish, achieving a hardness rating of HRC 60 to 62. The jaws come with a work stop and include a pair of screws and T-nuts for mounting. The design allows for the mounting direction of the jaw's nose to be switched between serrated and smooth, providing versatility for various clamping applications. Weighing 2.9 kg, these fixed jaws are suitable for use in precision machining and assembly tasks.