Imao-Fixtureworks Modular Low-profile Clamp MBSCS

Description
Body S17C Steel Carburized-hardened Precision ground Black oxide finish HRC40~45 Clamping Jaw SKD12 Steel Carburized-hardened Black oxide finish HRC40~45 Screw SCM440 steel Black oxide finish HRC 30~45
Request a Quote
Description
Body S17C Steel Carburized-hardened Precision ground Black oxide finish HRC40~45 Clamping Jaw SKD12 Steel Carburized-hardened Black oxide finish HRC40~45 Screw SCM440 steel Black oxide finish HRC 30~45
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MBSCS series consists of modular low-profile clamps designed to secure workpieces during machining with downward clamping force and O-ring-assisted jaw retraction. The body is made of S17C steel, carburized and hardened to HRC 40-45, precision ground, and black oxide finished. The clamping jaw is SKD12 steel, similarly treated and finished. Hex-socket head cap screws in SCM440 steel, black oxide finished with HRC 30-45, are included. The clamp measures up to 68.6 mm in length, 31.5 mm in width, and 37.6 mm in height depending on model. Clamping forces range up to 17,000 N with torque ratings up to 40.5 N·m. Each unit includes two cap screws.

Datasheet Summary
Powered by GS/AI

The MBSCS series consists of modular low-profile clamps designed to secure workpieces during machining with downward clamping force and O-ring-assisted jaw retraction. The body is made of S17C steel, carburized and hardened to HRC 40-45, precision ground, and black oxide finished. The clamping jaw is SKD12 steel, similarly treated and finished. Hex-socket head cap screws in SCM440 steel, black oxide finished with HRC 30-45, are included. The clamp measures up to 68.6 mm in length, 31.5 mm in width, and 37.6 mm in height depending on model. Clamping forces range up to 17,000 N with torque ratings up to 40.5 N·m. Each unit includes two cap screws.

Suppliers

Company
Product
Description
Supplier Links
Modular Low-profile Clamp - MBSCS - Imao-Fixtureworks
Fraser, MI, United States
Modular Low-profile Clamp
MBSCS
Modular Low-profile Clamp MBSCS
Body S17C Steel Carburized-hardened Precision ground Black oxide finish HRC40~45 Clamping Jaw SKD12 Steel Carburized-hardened Black oxide finish HRC40~45 Screw SCM440 steel Black oxide finish HRC 30~45

Body

  • S17C Steel
  • Carburized-hardened
  • Precision ground
  • Black oxide finish
  • HRC40~45

Clamping Jaw

  • SKD12 Steel
  • Carburized-hardened
  • Black oxide finish
  • HRC40~45

Screw

  • SCM440 steel
  • Black oxide finish
  • HRC 30~45
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number MBSCS
Product Name Modular Low-profile Clamp
Actuation Manual
Clamping Mechanism Screw
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Long Length Double Edge Clamp - MBDES-LB,MBDES-LW - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Wedge
Clamp type Side / Edge Clamp
View Details
Clamping Bases - MCCB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
View Details
Pneumatic Ball-Locking Clamp - PBLC1023A-SUS - Imao-Fixtureworks
Specs
Application Metalworking; ToolMounting
Actuation Pneumatic
Clamping Mechanism Wedge
View Details
Fixturing Swivel Screw Clamp, Type B - BJ736-B - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details