Imao-Fixtureworks Deep U Groove Plastic Guide Rollers GRL-P-D-SUS

Description
Feature ・The plastic body provides silent running. ・Deep groove holds the wire securely and allows using with pulleys. Note ・Roller pin for “Without Stud” type should be prepared by the customer. ・Do not use in applications where impact load or axial load is applied. ・“Allowable Load” mentioned above means allowable radial load based on the test of rotating the roller a million times at the speed of 300min-1. Consider the above load values as reference since load capacity varies with use conditions or environments. Technical Information Heatresistant Temperature 105℃
Request a Quote Datasheet
Description
Feature ・The plastic body provides silent running. ・Deep groove holds the wire securely and allows using with pulleys. Note ・Roller pin for “Without Stud” type should be prepared by the customer. ・Do not use in applications where impact load or axial load is applied. ・“Allowable Load” mentioned above means allowable radial load based on the test of rotating the roller a million times at the speed of 300min-1. Consider the above load values as reference since load capacity varies with use conditions or environments. Technical Information Heatresistant Temperature 105℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deep U Groove Plastic Guide Rollers - GRL-P-D-SUS - Imao-Fixtureworks
Fraser, MI, United States
Deep U Groove Plastic Guide Rollers
GRL-P-D-SUS
Deep U Groove Plastic Guide Rollers GRL-P-D-SUS
Feature ・The plastic body provides silent running. ・Deep groove holds the wire securely and allows using with pulleys. Note ・Roller pin for “Without Stud” type should be prepared by the customer. ・Do not use in applications where impact load or axial load is applied. ・“Allowable Load” mentioned above means allowable radial load based on the test of rotating the roller a million times at the speed of 300min-1. Consider the above load values as reference since load capacity varies with use conditions or environments. Technical Information Heatresistant Temperature 105℃

Feature

・The plastic body provides silent running.

・Deep groove holds the wire securely and allows using with pulleys.

Note

・Roller pin for “Without Stud” type should be prepared by the customer.

・Do not use in applications where impact load or axial load is applied.

・“Allowable Load” mentioned above means allowable radial load based on the test of rotating the roller a million times at the speed of 300min-1. Consider the above load values as reference since load capacity varies with use conditions or environments.

Technical Information Heatresistant Temperature 105℃

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Drive Rollers and Idler Rollers
Product Number GRL-P-D-SUS
Product Name Deep U Groove Plastic Guide Rollers
Type Guide Roller
Unlock Full Specs
to access all available technical data

Similar Products

Double-flanged Guide Roller - GRL-H - Imao-Fixtureworks
Specs
Type Guide Roller
Material Stainless Steel; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
U Groove Guide Roller (Double Bearings) - GRL-S2-R - Imao-Fixtureworks
Specs
Type Guide Roller
Material Steel
Features Grooved
View Details
Eccentric Roller Pin - RLP-EWA - Imao-Fixtureworks
Specs
Material Steel
Roll Diameter 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Flat Plastic Guide Roller - SUS-F-P-G - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.1969 to 0.3543 inch (5 to 9 mm)
View Details