High holding capacity by wedge.
Suitable for space-saving application.
“ON / OFF” indicator makes locked/unlocked conditions visible.
Stainless steel type is also available for food, medical industries.
Clamping force:
7 / 9N
Shear Strength:
1100 / 1800N
Tensile Strength:
250 / 400N
| Imao-Fixtureworks | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | QCPC |
| Product Name | Pin Holding Clamp |