Imao-Fixtureworks Form Holding Clamp CP125

Description
Can clamp external or internal form of the workpiece by using machinable jaws! Perfect for irregular-shaped workpiece and low-profile workpiece! This unique clamp eliminates the need to make a complicated fixture and provides simple workholding. Clamping force: 4500 to 12000N Allowable screw torque: 15 to 40Nm Workpiece locating repeatability: +/-0.03 Jaw locating repeatability: +/-0.02 Dedicated machinable jaws: Part No. CP126 (for External form holding) / CP127 (for Internal form holding) Materials: Body: S45C Steel (Electroless nickel plated) Pull Cylinder: SCM415 steel, Carburized-hardened (Black oxide finish) Cam Cylinder: SCM435 steel, Quenched & tempered (Black oxide finish)
Request a Quote Datasheet
Description
Can clamp external or internal form of the workpiece by using machinable jaws! Perfect for irregular-shaped workpiece and low-profile workpiece! This unique clamp eliminates the need to make a complicated fixture and provides simple workholding. Clamping force: 4500 to 12000N Allowable screw torque: 15 to 40Nm Workpiece locating repeatability: +/-0.03 Jaw locating repeatability: +/-0.02 Dedicated machinable jaws: Part No. CP126 (for External form holding) / CP127 (for Internal form holding) Materials: Body: S45C Steel (Electroless nickel plated) Pull Cylinder: SCM415 steel, Carburized-hardened (Black oxide finish) Cam Cylinder: SCM435 steel, Quenched & tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Form Holding Clamp - CP125 - Imao-Fixtureworks
Fraser, MI, United States
Form Holding Clamp
CP125
Form Holding Clamp CP125
Can clamp external or internal form of the workpiece by using machinable jaws! Perfect for irregular-shaped workpiece and low-profile workpiece! This unique clamp eliminates the need to make a complicated fixture and provides simple workholding. Clamping force: 4500 to 12000N Allowable screw torque: 15 to 40Nm Workpiece locating repeatability: +/-0.03 Jaw locating repeatability: +/-0.02 Dedicated machinable jaws: Part No. CP126 (for External form holding) / CP127 (for Internal form holding) Materials: Body: S45C Steel (Electroless nickel plated) Pull Cylinder: SCM415 steel, Carburized-hardened (Black oxide finish) Cam Cylinder: SCM435 steel, Quenched & tempered (Black oxide finish)

Can clamp external or internal form of the workpiece by using machinable jaws!

Perfect for irregular-shaped workpiece and low-profile workpiece!

This unique clamp eliminates the need to make a complicated fixture and provides simple workholding.

Clamping force: 4500 to 12000N

Allowable screw torque: 15 to 40Nm

Workpiece locating repeatability: +/-0.03

Jaw locating repeatability: +/-0.02

Dedicated machinable jaws: Part No. CP126 (for External form holding) / CP127 (for Internal form holding)

Materials:

Body: S45C Steel (Electroless nickel plated)

Pull Cylinder: SCM415 steel, Carburized-hardened (Black oxide finish)

Cam Cylinder: SCM435 steel, Quenched & tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP125
Product Name Form Holding Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Fixture Clamp - MBFCS - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.9724 to 1.73 inch (24.7 to 43.9 mm)
View Details
Swing Clamp (Mini) with Cam Handle - QLSWC - Imao-Fixtureworks
Specs
Material Steel
Clamp type Hook / Swing Clamp
Capacity / Jaw Opening 0.8819 to 1.91 inch (22.4 to 48.5 mm)
View Details
Fixturing Clamp Screws - BJ748 - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 1798 to 31472 lbs (816 to 14273 kg)
View Details
Fixturing Swivel Screw Clamp, Type C - BJ736-C - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details