The CP120 is a diaphragm-style OD holding clamp with machinable jaws for clamping irregularly shaped workpieces on small machining centers, CNC rotary tables, and similar equipment. It features a body made of A7075 aluminum with an anodized finish and SCM435 steel components, and uses a four-jaw mechanism to compress against a workpiece circumference. The clamp has a locating repeatability of ±0.03 mm for the body and ±0.02 mm for the jaw. It is supplied with a locking ring, diamond pin, and socket-head cap screws. Available variants include CP120-06501 and CP120-09001, with clamping forces of 8 kN and 10 kN respectively, and allowable screw torques of 4 N·m and 6 N·m. The machinable jaw range allows adjustment to workpiece contours, with a typical clearance of 0.3 mm in diameter after machining. The clamp is designed for use with the CP121 jaws and CP122 mounting adapters.
OD clamp with machinable jaw. Perfect for clamping irregular-shaped workpiece!
Can be used on VMC, HMC and lathe.
This unique clamp eliminates the need for complicated fixture and provides simple workholding.
Interchangeable jaw allow economical workholding. 0.15mm clamping stroke of each jaw section is perfect for clamping of lost-wax parts, die-cast parts, extruded parts, solid-drawn parts, prefinished parts, etc.
Clamping force: 4000 to 6000N
Allowable screw torque: 60 to 100Nm
Workpiece locating repeatability: +/- 0.03
Jaw locating repeatability: +/-0.02
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | CP120 |
| Product Name | Od Holding Clamp |
| Actuation | Manual |