Imao-Fixtureworks
Round Locating Pin
BJ790
Description
Material: SK95 steel
Heat Treat: Quenched and tempered
Precision ground
Request a Quote
Email Supplier
Datasheet
Description
Material: SK95 steel
Heat Treat: Quenched and tempered
Precision ground
Request a Quote
Email Supplier
Datasheet
Suppliers
Material: SK95 steel
Heat Treat: Quenched and tempered
Precision ground
- Material: SK95 steel
- Heat Treat: Quenched and tempered
- Precision ground
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Spring Locating Pins |
|
Product Number
|
BJ790 |
|
Product Name
|
Round Locating Pin |
|
Diameter
|
0.3150 to 0.6299 inch (8 to 16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.2362 to 0.9843 inch (6 to 25 mm)
Pin Diameter
0.2362 to 0.9843 inch (6 to 25 mm)
Body Material
Steel
View Details
Diameter
0.5906 to 1.57 inch (15 to 40 mm)
Pin Diameter
0.3937 to 0.9843 inch (10 to 25 mm)
Body Material
Steel
View Details
Diameter
0.3150 to 0.9843 inch (8 to 25 mm)
Pin Diameter
0.1969 to 0.7087 inch (5 to 18 mm)
Body Material
Steel
View Details
Diameter
0.2362 to 0.9843 inch (6 to 25 mm)
Pin Diameter
0.2362 to 0.9843 inch (6 to 25 mm)
Body Material
Steel
View Details