Material: S45C steel
Finish: Black oxide
Precision ground
Feature
Precision ground on both top and bottom faces
Imao-Fixtureworks
Done
Request a Quote
Email Supplier
Description
Material: S45C steel
Finish: Black oxide
Precision ground
Feature
Precision ground on both top and bottom faces
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BJ632 extension riser blocks are stackable components made of S45C steel with a black oxide finish, designed to extend tools beyond a surface. Precision ground on both top and bottom faces, they are intended for use with M16 socket-head cap screws. The part is available in multiple height variants, with the base model dimensions specified as 25 mm height, 8 mm width, and a weight of 1.2 kg.
Datasheet Summary Powered by GS/AI
BJ632 extension riser blocks are stackable components made of S45C steel with a black oxide finish, designed to extend tools beyond a surface. Precision ground on both top and bottom faces, they are intended for use with M16 socket-head cap screws. The part is available in multiple height variants, with the base model dimensions specified as 25 mm height, 8 mm width, and a weight of 1.2 kg.