Imao-Fixtureworks
Adjustable Stop
BJ210
Description
Body
Material: S45C steel
Screw
Material: SCM435 steel Heat treat: Quenched and tempered
Induction hardened (on end)
(M12 & M16 sizes only)
Finish
Black oxide
-
Imao-Fixtureworks
-
Imao-Fixtureworks
Request a Quote
Email Supplier
Datasheet
Description
Body
Material: S45C steel
Screw
Material: SCM435 steel Heat treat: Quenched and tempered
Induction hardened (on end)
(M12 & M16 sizes only)
Finish
Black oxide
Request a Quote
Email Supplier
Datasheet
Suppliers
Body
Material: S45C steel
Screw
Material: SCM435 steel Heat treat: Quenched and tempered
Induction hardened (on end)
(M12 & M16 sizes only)
Finish
Black oxide
Body
Screw
- Material: SCM435 steel Heat treat: Quenched and tempered
- Induction hardened (on end)
- (M12 & M16 sizes only)
Finish
Supplier's Site
Datasheet
Adjustable Block Stop
BJ210
Body
Material: S45C steel
Screw
Material: SCM435 steel
Heat treat: Quenched and tempered induction hardened (Stick part)
Finish: Black oxide
Body
Screw
- Material: SCM435 steel
- Heat treat: Quenched and tempered induction hardened (Stick part)
- Finish: Black oxide
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rest Buttons and Rest Pads |
|
Product Number
|
BJ210 |
|
Product Name
|
Adjustable Stop |
Unlock Full Specs
to access all available technical data