Image Supply, Inc. Windsor® Sensor XP Upright Vacuum - 12" SRXP12

Description
Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle. 12", ea
Description
Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle. 12", ea

Suppliers

Company
Product
Description
Supplier Links
Windsor® Sensor XP Upright Vacuum - 12" - SRXP12 - Image Supply, Inc.
Lumberton, NC, USA
Windsor® Sensor XP Upright Vacuum - 12"
SRXP12
Windsor® Sensor XP Upright Vacuum - 12" SRXP12
Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle. 12", ea

Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105 cfm airflow. 99.97% at 0.3 microns, 76"[2] filtration area. 120 volt, 60 cycle.

12", ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Vacuum Cleaners
Product Number SRXP12
Product Name Windsor® Sensor XP Upright Vacuum - 12"
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac™ Compressed Air Vacuum -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Wet
Applications Coolant, Liquids
View Details
Dust Extraction Vacuum - CS 1500 K - CS UNITEC
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications General Cleaning
View Details