Image Supply, Inc. Windsor® NuWave Wide Area Vacuum - 26" NUWAV

Description
Dual, counter-rotating brushes agitate, lift and clean both sides of the carpet nap, removing 50% more soil on one pass. Brush motor: .5 hp. Vacuum motor: 2 x 1.1 hp. Air flow rate: 224 cfm. Multiple position soft grip handle is ergonomically designed to reduce skeletal and muscular strain on the operator. 26", ea
Description
Dual, counter-rotating brushes agitate, lift and clean both sides of the carpet nap, removing 50% more soil on one pass. Brush motor: .5 hp. Vacuum motor: 2 x 1.1 hp. Air flow rate: 224 cfm. Multiple position soft grip handle is ergonomically designed to reduce skeletal and muscular strain on the operator. 26", ea

Suppliers

Company
Product
Description
Supplier Links
Windsor® NuWave Wide Area Vacuum - 26" - NUWAV - Image Supply, Inc.
Lumberton, NC, USA
Windsor® NuWave Wide Area Vacuum - 26"
NUWAV
Windsor® NuWave Wide Area Vacuum - 26" NUWAV
Dual, counter-rotating brushes agitate, lift and clean both sides of the carpet nap, removing 50% more soil on one pass. Brush motor: .5 hp. Vacuum motor: 2 x 1.1 hp. Air flow rate: 224 cfm. Multiple position soft grip handle is ergonomically designed to reduce skeletal and muscular strain on the operator. 26", ea

Dual, counter-rotating brushes agitate, lift and clean both sides of the carpet nap, removing 50% more soil on one pass. Brush motor: .5 hp. Vacuum motor: 2 x 1.1 hp. Air flow rate: 224 cfm. Multiple position soft grip handle is ergonomically designed to reduce skeletal and muscular strain on the operator.

26", ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Vacuum Cleaners
Product Number NUWAV
Product Name Windsor® NuWave Wide Area Vacuum - 26"
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Cleaners - 2848446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Vacuumed Dry
View Details
PREMIUM EASYSWITCH® WET-DRY VAC SYSTEM -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications Coolant / Oil Mist; Metalworking Chips / Fluid; Floor Cleanup, Drains, Shavings, Sawdust, Absorbent, Mold and allergen removal
View Details
X-Stream™ Hand Vac - 36001 - Nex Flow Air Products Corp.
Nex Flow Air Products Corp.
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Compressed Air System
View Details