Image Supply, Inc. Geerpres® Premium Scrub/Finish Mop - 18" GPS4826

Description
White with gray stripes. Features a unique "clean" inside with no inner pad insuring maximum performance. 5" W x 18" L. 18", 12/cs
Description
White with gray stripes. Features a unique "clean" inside with no inner pad insuring maximum performance. 5" W x 18" L. 18", 12/cs

Suppliers

Company
Product
Description
Supplier Links
Geerpres® Premium Scrub/Finish Mop - 18" - GPS4826 - Image Supply, Inc.
Lumberton, NC, USA
Geerpres® Premium Scrub/Finish Mop - 18"
GPS4826
Geerpres® Premium Scrub/Finish Mop - 18" GPS4826
White with gray stripes. Features a unique "clean" inside with no inner pad insuring maximum performance. 5" W x 18" L. 18", 12/cs

White with gray stripes. Features a unique "clean" inside with no inner pad insuring maximum performance. 5" W x 18" L.

18", 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number GPS4826
Product Name Geerpres® Premium Scrub/Finish Mop - 18"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 218960 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 57.87 inch (1470 mm)
View Details
16 OZ.SUPER STRAND COTTON MOP - S0016 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
8
Specs
Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Applications Facility Maintenance
View Details