79100 -- 8" UTILITY SCRUB BRUSH, WHITE TAMPICO FILL, SHORT HANDLE, FOAM BLOCK
Weiler Abrasives
8" Utility Scrub Brush, White Tampico Fill, Short Handle, Foam Block
79100
Description
Chemical and water resistant
Will not warp or crack
Foam Block
Description
Chemical and water resistant
Will not warp or crack
Foam Block
Datasheet
Suppliers
8" Utility Scrub Brush, White Tampico Fill, Short Handle, Foam Block
79100
Chemical and water resistant
Will not warp or crack
Foam Block
- Chemical and water resistant
- Will not warp or crack
- Foam Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
79100 |
|
Product Name
|
8" Utility Scrub Brush, White Tampico Fill, Short Handle, Foam Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.1969 to ? inch (5 to ? mm)
View Details