25297 -- 60" HARDWOOD HANDLE, STRIP BROOM, 15/16" DIAMETER
Weiler Abrasives
60" Hardwood Handle, Strip Broom, 15/16" Diameter
25297
Description
Use with Strip Brooms
Quality Hardwood
Description
Use with Strip Brooms
Quality Hardwood
Datasheet
Suppliers
60" Hardwood Handle, Strip Broom, 15/16" Diameter
25297
Use with Strip Brooms
Quality Hardwood
- Use with Strip Brooms
- Quality Hardwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
25297 |
|
Product Name
|
60" Hardwood Handle, Strip Broom, 15/16" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
0.9843 inch (25 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
2.31 inch (58.72 mm)
View Details