Carlisle Vinyl Ester Outfit

Description
Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio: Binks B8-D Pump ratio is 37:1 Flow(GPM) @ 60c/m: 3.4 GPM (12.9 l/m) at 60 cycles/min of resin Number of Colors: 1 Max Output Fluid Pr.: 2960 psi (204 bar)
Datasheet
Description
Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio: Binks B8-D Pump ratio is 37:1 Flow(GPM) @ 60c/m: 3.4 GPM (12.9 l/m) at 60 cycles/min of resin Number of Colors: 1 Max Output Fluid Pr.: 2960 psi (204 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Vinyl Ester Outfit - Carlisle
Scottsdale, AZ, United States
Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio: Binks B8-D Pump ratio is 37:1 Flow(GPM) @ 60c/m: 3.4 GPM (12.9 l/m) at 60 cycles/min of resin Number of Colors: 1 Max Output Fluid Pr.: 2960 psi (204 bar)

Name: Vinyl Ester Outfit
Part Number: 105-1380
Gun:
Binks Century Vinyl Ester
Pump:
Binks "B 8"
Tank:
No tank
Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5%
Resin Pump Ratio:
Binks B8-D Pump ratio is 37:1
Flow(GPM) @ 60c/m:
3.4 GPM (12.9 l/m) at 60 cycles/min of resin
Number of Colors: 1
Max Output Fluid Pr.: 2960 psi (204 bar)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Vinyl Ester Outfit
Painting / Coating Process Wet Spray
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun; Pump / Compressor
Paint Pressure 2960 psi (2083 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gravity-Fed Spray Gun - FPRO G GSP - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Cleaning & Dusting Gun - Model 140B - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
View Details
Spray Robotic End Effector - KUKA ready2_spray - KUKA Deutschland GmbH
Specs
Painting / Coating Process Wet Spray
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun
View Details