Opto Diode Corporation, an ITW Company Photodiodes UVG5

Description
Photodiode 1µs 45°
Request a Quote Datasheet
Description
Photodiode 1µs 45°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-1030-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1030-ND
Photodiodes 958-1030-ND
Photodiode 1µs 45°

Photodiode 1µs 45°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-1030-ND
Product Name Photodiodes
Photodiode Spectral Response UV
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Photodiode Package THT
Sensitivity 0.1150 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S4315-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
5 mm2 Photodiode in TO-5 Hermetic Pkg - ODD-5WB - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response Visible
Photodiode Package Leaded; TO-5
Active Area Diameter or Length 2.52 mm (0.0992 inch)
View Details
2 suppliers