ITW Electronic Component Solutions - Lumex LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSF-LXH2103GGD/4 SSF-LXH2103GGD/4

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 845965-SSF-LXH2103GG D/4 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Family Name: SSF-LXH2103 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1255, 67-1255-NDR, LU20175, SSFLXH2103GGD4, SSF-LXH2103GGD
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 845965-SSF-LXH2103GG D/4 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Family Name: SSF-LXH2103 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1255, 67-1255-NDR, LU20175, SSFLXH2103GGD4, SSF-LXH2103GGD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSF-LXH2103GGD/4
845965-SSF-LXH2103GGD/4
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSF-LXH2103GGD/4 845965-SSF-LXH2103GGD/4
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 845965-SSF-LXH2103GG D/4 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Family Name: SSF-LXH2103 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1255, 67-1255-NDR, LU20175, SSFLXH2103GGD4, SSF-LXH2103GGD

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 845965-SSF-LXH2103GGD/4
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Bulk
Family Name: SSF-LXH2103
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-1255, 67-1255-NDR, LU20175, SSFLXH2103GGD4, SSF-LXH2103GGD

Buy Now Datasheet
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex - 09J9204 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex
09J9204
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex 09J9204
INDICATOR, LED PCB, 2LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:9.7mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:9.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 845965-SSF-LXH2103GGD/4 09J9204
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSF-LXH2103GGD/4 Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT4118-HR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 642 nm (6420 Å)
View Details
2 suppliers
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details