ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH1501USBD

Description
Win Source Part Number: 1238117-SSF-LXH1501U SBD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Package: Bulk Voltage Rating: 3.5V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 470nm Current: 20mA Lens Type: Diffused, Blue Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238117-SSF-LXH1501U SBD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Package: Bulk Voltage Rating: 3.5V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 470nm Current: 20mA Lens Type: Diffused, Blue Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238117-SSF-LXH1501USBD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238117-SSF-LXH1501USBD
Win Source Part Number: 1238117-SSF-LXH1501U SBD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Package: Bulk Voltage Rating: 3.5V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 470nm Current: 20mA Lens Type: Diffused, Blue Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete

Win Source Part Number: 1238117-SSF-LXH1501USBD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Blue
Package: Bulk
Voltage Rating: 3.5V
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 40mcd
Wavelength - Peak: 470nm
Current: 20mA
Lens Type: Diffused, Blue
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238117-SSF-LXH1501USBD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details