ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH103USBD

Description
Win Source Part Number: 1238255-SSF-LXH103US BD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Package: Bulk Voltage Rating: 3.5V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Wavelength - Peak: 470nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH103USBD,SSFLX H103USBD,67-2028 Base Product Number: SSF-LXH103
Request a Quote Datasheet
Description
Win Source Part Number: 1238255-SSF-LXH103US BD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Package: Bulk Voltage Rating: 3.5V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Wavelength - Peak: 470nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH103USBD,SSFLX H103USBD,67-2028 Base Product Number: SSF-LXH103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238255-SSF-LXH103USBD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238255-SSF-LXH103USBD
Win Source Part Number: 1238255-SSF-LXH103US BD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Package: Bulk Voltage Rating: 3.5V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Wavelength - Peak: 470nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH103USBD,SSFLX H103USBD,67-2028 Base Product Number: SSF-LXH103

Win Source Part Number: 1238255-SSF-LXH103USBD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Blue
Package: Bulk
Voltage Rating: 3.5V
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 80mcd
Wavelength - Peak: 470nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-LXH103USBD,SSFLXH103USBD,67-2028
Base Product Number: SSF-LXH103

Buy Now Datasheet
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Lumex - 19J9651 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Lumex
19J9651
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Lumex 19J9651
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:3.5V; Viewing Angle:60°; Height:7.4mm; Width:4.6mmRoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:3.5V; Viewing Angle:60°; Height:7.4mm; Width:4.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238255-SSF-LXH103USBD 19J9651
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Lumex
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees 60 degrees
Lens Type Domed Lens
Additional Wavelength 470nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241850-SML-LX23SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 90 degrees
View Details
4 suppliers
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details