ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSF-EX2573SRD

Description
Win Source Part Number: 1242031-SSF-EX2573SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573SRDR Base Product Number: SSF-EX2573
Request a Quote Datasheet
Description
Win Source Part Number: 1242031-SSF-EX2573SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573SRDR Base Product Number: SSF-EX2573
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242031-SSF-EX2573SRD
Optoelectronics - LED Indication - Discrete 1242031-SSF-EX2573SRD
Win Source Part Number: 1242031-SSF-EX2573SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573SRDR Base Product Number: SSF-EX2573

Win Source Part Number: 1242031-SSF-EX2573SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 80°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Angled Led
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-EX2573SRDR
Base Product Number: SSF-EX2573

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242031-SSF-EX2573SRD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers