ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LXF100SRW

Description
Win Source Part Number: 1238190-SSB-LXF100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 1.7V Standard Package: 10 Configuration: Bar - 2 High, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1035,67-1035R Base Product Number: SSB-LXF100
Request a Quote Datasheet
Description
Win Source Part Number: 1238190-SSB-LXF100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 1.7V Standard Package: 10 Configuration: Bar - 2 High, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1035,67-1035R Base Product Number: SSB-LXF100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238190-SSB-LXF100SRW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238190-SSB-LXF100SRW
Win Source Part Number: 1238190-SSB-LXF100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 1.7V Standard Package: 10 Configuration: Bar - 2 High, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1035,67-1035R Base Product Number: SSB-LXF100

Win Source Part Number: 1238190-SSB-LXF100SRW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 2)
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 10
Configuration: Bar - 2 High, DIP
Viewing Angle: 160°
Millicandela Rating: 80mcd
Wavelength - Peak: 660nm
Current: 30mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1035,67-1035R
Base Product Number: SSB-LXF100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238190-SSB-LXF100SRW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details