ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX620SUGD

Description
Win Source Part Number: 1238078-SSB-LX620SUG D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tube Voltage Rating: 2.2V Standard Package: 25 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 65mcd Wavelength - Peak: 574nm Current: 20mA Lens Type: Diffused, Green Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.90mm x 6.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX620
Request a Quote Datasheet
Description
Win Source Part Number: 1238078-SSB-LX620SUG D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tube Voltage Rating: 2.2V Standard Package: 25 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 65mcd Wavelength - Peak: 574nm Current: 20mA Lens Type: Diffused, Green Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.90mm x 6.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238078-SSB-LX620SUGD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238078-SSB-LX620SUGD
Win Source Part Number: 1238078-SSB-LX620SUG D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tube Voltage Rating: 2.2V Standard Package: 25 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 65mcd Wavelength - Peak: 574nm Current: 20mA Lens Type: Diffused, Green Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.90mm x 6.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX620

Win Source Part Number: 1238078-SSB-LX620SUGD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Tube
Voltage Rating: 2.2V
Standard Package: 25
Configuration: Bar - Single, SIP
Viewing Angle: 160°
Millicandela Rating: 65mcd
Wavelength - Peak: 574nm
Current: 20mA
Lens Type: Diffused, Green
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 19.90mm x 6.80mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX620

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238078-SSB-LX620SUGD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details