ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX2885IGW

Description
Win Source Part Number: 1238079-SSB-LX2885IG W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Red Package: Tube Voltage Rating: 2.2V Green, 2V Red Standard Package: 25 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 170mcd Green, 75mcd Red Wavelength - Peak: 565nm, 635nm Current: 20mA Green, 20mA Red Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.05mm x 8.89mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2885
Request a Quote Datasheet
Description
Win Source Part Number: 1238079-SSB-LX2885IG W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Red Package: Tube Voltage Rating: 2.2V Green, 2V Red Standard Package: 25 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 170mcd Green, 75mcd Red Wavelength - Peak: 565nm, 635nm Current: 20mA Green, 20mA Red Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.05mm x 8.89mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2885
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238079-SSB-LX2885IGW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238079-SSB-LX2885IGW
Win Source Part Number: 1238079-SSB-LX2885IG W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Red Package: Tube Voltage Rating: 2.2V Green, 2V Red Standard Package: 25 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 170mcd Green, 75mcd Red Wavelength - Peak: 565nm, 635nm Current: 20mA Green, 20mA Red Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.05mm x 8.89mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2885

Win Source Part Number: 1238079-SSB-LX2885IGW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green, Red
Package: Tube
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 25
Configuration: Bar - Single, DIP
Viewing Angle: 160°
Millicandela Rating: 170mcd Green, 75mcd Red
Wavelength - Peak: 565nm, 635nm
Current: 20mA Green, 20mA Red
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 19.05mm x 8.89mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX2885

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238079-SSB-LX2885IGW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details