ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX2550GD

Description
Win Source Part Number: 1238065-SSB-LX2550GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tube Voltage Rating: 2.2V Standard Package: 50 Configuration: Bar - Single, SIP Millicandela Rating: 50mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 16.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2550 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238065-SSB-LX2550GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tube Voltage Rating: 2.2V Standard Package: 50 Configuration: Bar - Single, SIP Millicandela Rating: 50mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 16.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2550 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238065-SSB-LX2550GD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238065-SSB-LX2550GD
Win Source Part Number: 1238065-SSB-LX2550GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tube Voltage Rating: 2.2V Standard Package: 50 Configuration: Bar - Single, SIP Millicandela Rating: 50mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 16.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2550 Product Status: Obsolete

Win Source Part Number: 1238065-SSB-LX2550GD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Tube
Voltage Rating: 2.2V
Standard Package: 50
Configuration: Bar - Single, SIP
Millicandela Rating: 50mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 16.00mm x 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX2550
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238065-SSB-LX2550GD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LX2832YGC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details