ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX02GC

Description
Win Source Part Number: 1238112-SSB-LX02GC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 4.4V Standard Package: 1,000 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 10mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20435,67-1324R,SSB LX02GC,67-1324 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238112-SSB-LX02GC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 4.4V Standard Package: 1,000 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 10mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20435,67-1324R,SSB LX02GC,67-1324 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238112-SSB-LX02GC
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238112-SSB-LX02GC
Win Source Part Number: 1238112-SSB-LX02GC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 4.4V Standard Package: 1,000 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 10mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20435,67-1324R,SSB LX02GC,67-1324 Product Status: Obsolete

Win Source Part Number: 1238112-SSB-LX02GC
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 2)
Package: Bulk
Voltage Rating: 4.4V
Standard Package: 1,000
Configuration: 1 High x 2 Wide
Viewing Angle: 160°
Millicandela Rating: 10mcd
Wavelength - Peak: 565nm
Current: 25mA
Lens Type: Clear
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU20435,67-1324R,SSBLX02GC,67-1324
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238112-SSB-LX02GC
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Indicator, Led Pcb, 3Mm, Green, 2.2V; Led Color Lumex - 20J0037 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details