ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX02AC

Description
Win Source Part Number: 1238118-SSB-LX02AC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Amber (x 2) Package: Bulk Voltage Rating: 4V Standard Package: 500 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 15mcd Wavelength - Peak: 610nm Current: 30mA Lens Type: Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSB-LX02ACR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238118-SSB-LX02AC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Amber (x 2) Package: Bulk Voltage Rating: 4V Standard Package: 500 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 15mcd Wavelength - Peak: 610nm Current: 30mA Lens Type: Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSB-LX02ACR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238118-SSB-LX02AC
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238118-SSB-LX02AC
Win Source Part Number: 1238118-SSB-LX02AC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Amber (x 2) Package: Bulk Voltage Rating: 4V Standard Package: 500 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 15mcd Wavelength - Peak: 610nm Current: 30mA Lens Type: Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSB-LX02ACR Product Status: Obsolete

Win Source Part Number: 1238118-SSB-LX02AC
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Amber (x 2)
Package: Bulk
Voltage Rating: 4V
Standard Package: 500
Configuration: 1 High x 2 Wide
Viewing Angle: 160°
Millicandela Rating: 15mcd
Wavelength - Peak: 610nm
Current: 30mA
Lens Type: Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSB-LX02ACR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238118-SSB-LX02AC
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Amber (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details