ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSA-LXB8835

Description
Win Source Part Number: 1238114-SSA-LXB8835 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 101) Package: Bulk Voltage Rating: 2.1V Standard Package: 5,000 Configuration: Bar - 101 Wide, SIP Millicandela Rating: 5mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Clear Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1012,67-1012R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238114-SSA-LXB8835 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 101) Package: Bulk Voltage Rating: 2.1V Standard Package: 5,000 Configuration: Bar - 101 Wide, SIP Millicandela Rating: 5mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Clear Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1012,67-1012R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238114-SSA-LXB8835
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238114-SSA-LXB8835
Win Source Part Number: 1238114-SSA-LXB8835 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 101) Package: Bulk Voltage Rating: 2.1V Standard Package: 5,000 Configuration: Bar - 101 Wide, SIP Millicandela Rating: 5mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Clear Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1012,67-1012R Product Status: Obsolete

Win Source Part Number: 1238114-SSA-LXB8835
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 101)
Package: Bulk
Voltage Rating: 2.1V
Standard Package: 5,000
Configuration: Bar - 101 Wide, SIP
Millicandela Rating: 5mcd
Wavelength - Peak: 565nm
Current: 25mA
Lens Type: Clear
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1012,67-1012R
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238114-SSA-LXB8835
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green (x 101)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE6800N2-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 680 nm (6800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details