ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LXR85SUGC-TR SML-LXR85SUGC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934322-SML-LXR85SUGC -TR Features: Green - LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-LXR85 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1713-2-NDR, SMLLXR85SUGCTR, 67-1713-6, Q4774271ABCC, 67-1713-1-NDR, 67-1713-1, 67-1713-2
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934322-SML-LXR85SUGC -TR Features: Green - LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-LXR85 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1713-2-NDR, SMLLXR85SUGCTR, 67-1713-6, Q4774271ABCC, 67-1713-1-NDR, 67-1713-1, 67-1713-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LXR85SUGC-TR
934322-SML-LXR85SUGC-TR
LED Indication - Discrete - SML-LXR85SUGC-TR 934322-SML-LXR85SUGC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934322-SML-LXR85SUGC -TR Features: Green - LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-LXR85 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1713-2-NDR, SMLLXR85SUGCTR, 67-1713-6, Q4774271ABCC, 67-1713-1-NDR, 67-1713-1, 67-1713-2

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 934322-SML-LXR85SUGC-TR
Features: Green - LED Indication - Discrete 2.2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SML-LXR85
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-1713-2-NDR, SMLLXR85SUGCTR, 67-1713-6, Q4774271ABCC, 67-1713-1-NDR, 67-1713-1, 67-1713-2

Buy Now Datasheet
LED Indication - Discrete - 67-1713-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1713-6-ND
LED Indication - Discrete 67-1713-6-ND
Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1713-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1713-2-ND
LED Indication - Discrete 67-1713-2-ND
Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1713-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1713-1-ND
LED Indication - Discrete 67-1713-1-ND
Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Led, Green, 1Mm X 2.6Mm, 45Mcd, 574Nm; Led Color Lumex - 19J8820 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1Mm X 2.6Mm, 45Mcd, 574Nm; Led Color Lumex
19J8820
Led, Green, 1Mm X 2.6Mm, 45Mcd, 574Nm; Led Color Lumex 19J8820
LED, GREEN, 1MM X 2.6MM, 45MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1mm x 2.6mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:45mcd; Viewing Angle:160°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1MM X 2.6MM, 45MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1mm x 2.6mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:45mcd; Viewing Angle:160°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934322-SML-LXR85SUGC-TR 67-1713-6-ND 19J8820
Product Name LED Indication - Discrete - SML-LXR85SUGC-TR LED Indication - Discrete Led, Green, 1Mm X 2.6Mm, 45Mcd, 574Nm; Led Color Lumex
LED Package: 2-SMD, No Lead 1mm x 2.6mm
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 160 degrees 160 degrees
Luminous Intensity 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details