ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXR85IC-TR

Description
Red LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1556-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1556-6-ND
LED Indication - Discrete 67-1556-6-ND
Red LED Indication - Discrete 2V 2-SMD, No Lead

Red LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1556-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1556-2-ND
LED Indication - Discrete 67-1556-2-ND
Red LED Indication - Discrete 2V 2-SMD, No Lead

Red LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1556-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1556-1-ND
LED Indication - Discrete 67-1556-1-ND
Red LED Indication - Discrete 2V 2-SMD, No Lead

Red LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Led, Red, 12Mcd, 635Nm; Led Color Lumex - 75K1434 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 12Mcd, 635Nm; Led Color Lumex
75K1434
Led, Red, 12Mcd, 635Nm; Led Color Lumex 75K1434
LED, RED, 12MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:12mcd; Viewing Angle:130°; Lens Shape:Round; Product Range:-; Colour:Red RoHS Compliant: Yes

LED, RED, 12MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:12mcd; Viewing Angle:130°; Lens Shape:Round; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1556-6-ND 75K1434
Product Name LED Indication - Discrete Led, Red, 12Mcd, 635Nm; Led Color Lumex
LED Package: 2-SMD, No Lead
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 130 degrees 130 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE2056M3A-UYG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 560 nm (5600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details