ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXR851SRC-TR

Description
Win Source Part Number: 1241741-SML-LXR851SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Surface Mount, Right Angle Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXR851SRC-TRR Base Product Number: SML-LXR851
Request a Quote Datasheet
Description
Win Source Part Number: 1241741-SML-LXR851SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Surface Mount, Right Angle Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXR851SRC-TRR Base Product Number: SML-LXR851
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241741-SML-LXR851SRC-TR
Optoelectronics - LED Indication - Discrete 1241741-SML-LXR851SRC-TR
Win Source Part Number: 1241741-SML-LXR851SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Configuration: Standard Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Surface Mount, Right Angle Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXR851SRC-TRR Base Product Number: SML-LXR851

Win Source Part Number: 1241741-SML-LXR851SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 33mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Surface Mount, Right Angle
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LXR851SRC-TRR
Base Product Number: SML-LXR851

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LXR851SRC-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXR851SRC-TRDKR-ND
LED Indication - Discrete 67-SML-LXR851SRC-TRDKR-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LXR851SRC-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXR851SRC-TRCT-ND
LED Indication - Discrete 67-SML-LXR851SRC-TRCT-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LXR851SRC-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXR851SRC-TR-ND
LED Indication - Discrete 67-SML-LXR851SRC-TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241741-SML-LXR851SRC-TR 67-SML-LXR851SRC-TRDKR-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 160 degrees 160 degrees
Forward Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
UV Emitters - MTSM285UV-F1120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers