ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXR44USBC-TR

Description
Win Source Part Number: 1241807-SML-LXR44USB C-TR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 170mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 4.00mm Package / Case: 2-SMD, Boomerang Supplier Device Package: Boomerang Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Domed Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXR44
Request a Quote Datasheet
Description
Win Source Part Number: 1241807-SML-LXR44USB C-TR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 170mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 4.00mm Package / Case: 2-SMD, Boomerang Supplier Device Package: Boomerang Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Domed Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXR44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241807-SML-LXR44USBC-TR
Optoelectronics - LED Indication - Discrete 1241807-SML-LXR44USBC-TR
Win Source Part Number: 1241807-SML-LXR44USB C-TR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 170mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 4.00mm Package / Case: 2-SMD, Boomerang Supplier Device Package: Boomerang Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Domed Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXR44

Win Source Part Number: 1241807-SML-LXR44USBC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 170mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 4.00mm
Package / Case: 2-SMD, Boomerang
Supplier Device Package: Boomerang
Dimension: 4.00mm L x 3.60mm W
Lens Style: Round with Domed Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LXR44

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241807-SML-LXR44USBC-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) - AA3528VR4AS-C1 - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details