ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXLC1206USBCTR

Description
Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2218-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2218-2-ND
LED Indication - Discrete 67-2218-2-ND
Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2218-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2218-6-ND
LED Indication - Discrete 67-2218-6-ND
Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2218-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2218-1-ND
LED Indication - Discrete 67-2218-1-ND
Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LXLC1206USBCTR
1051713-SML-LXLC1206USBCTR
LED Indication - Discrete - SML-LXLC1206USBCTR 1051713-SML-LXLC1206USBCTR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1051713-SML-LXLC1206 USBCTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Lens Style/Size: Round with Flat Top, 1.60mm Current - Test: 20mA Wavelength - Peak: 460nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1051713-SML-LXLC1206USBCTR
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Lens Style/Size: Round with Flat Top, 1.60mm
Current - Test: 20mA
Wavelength - Peak: 460nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Hb, 0.12W, Blue, Smd, Full Reel; Product Range Lumex - 23X5508 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 0.12W, Blue, Smd, Full Reel; Product Range Lumex
23X5508
Led, Hb, 0.12W, Blue, Smd, Full Reel; Product Range Lumex 23X5508
LED, HB, 0.12W, BLUE, SMD, FULL REEL; Product Range:-; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:70°; Luminous Flux @ Test:-; Forward Current If Max:150mA; Forward Current @ Test:20mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes

LED, HB, 0.12W, BLUE, SMD, FULL REEL; Product Range:-; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:70°; Luminous Flux @ Test:-; Forward Current If Max:150mA; Forward Current @ Test:20mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2218-2-ND 1051713-SML-LXLC1206USBCTR 23X5508
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LXLC1206USBCTR Led, Hb, 0.12W, Blue, Smd, Full Reel; Product Range Lumex
LED Package: 1206 (3216 Metric)
LED Type Blue Blue; Blue Blue; Blue
Peak Wavelength 460 nm (4600 Å) 460 nm (4600 Å) 460 nm (4600 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details