ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXL1209SRC-TR

Description
Win Source Part Number: 1241816-SML-LXL1209S RC-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 480mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.70mm Package / Case: 1209 (3224 Metric) Supplier Device Package: 1209 Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2321-1,67-2321-2, SML-LXL1209SRC-TR,67 -2321-6,SML-LXL1209S RC-TRR Base Product Number: SML-LXL1209 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241816-SML-LXL1209S RC-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 480mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.70mm Package / Case: 1209 (3224 Metric) Supplier Device Package: 1209 Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2321-1,67-2321-2, SML-LXL1209SRC-TR,67 -2321-6,SML-LXL1209S RC-TRR Base Product Number: SML-LXL1209 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241816-SML-LXL1209SRC-TR
Optoelectronics - LED Indication - Discrete 1241816-SML-LXL1209SRC-TR
Win Source Part Number: 1241816-SML-LXL1209S RC-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 480mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.70mm Package / Case: 1209 (3224 Metric) Supplier Device Package: 1209 Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2321-1,67-2321-2, SML-LXL1209SRC-TR,67 -2321-6,SML-LXL1209S RC-TRR Base Product Number: SML-LXL1209 Product Status: Obsolete

Win Source Part Number: 1241816-SML-LXL1209SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 480mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 2.70mm
Package / Case: 1209 (3224 Metric)
Supplier Device Package: 1209
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2321-1,67-2321-2,SML-LXL1209SRC-TR,67-2321-6,SML-LXL1209SRC-TRR
Base Product Number: SML-LXL1209
Product Status: Obsolete

Buy Now Datasheet
Led, Red, T-3/4 (1.8Mm), 480Mcd, 660Nm; Led Color Lumex - 19J8771 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3/4 (1.8Mm), 480Mcd, 660Nm; Led Color Lumex
19J8771
Led, Red, T-3/4 (1.8Mm), 480Mcd, 660Nm; Led Color Lumex 19J8771
LED, RED, T-3/4 (1.8MM), 480MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:480mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-3/4 (1.8MM), 480MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:480mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241816-SML-LXL1209SRC-TR 19J8771
Product Name Optoelectronics - LED Indication - Discrete Led, Red, T-3/4 (1.8Mm), 480Mcd, 660Nm; Led Color Lumex
LED Type Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 50 degrees 50 degrees
Forward Voltage 1.7 volts 1.7 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details