LED 574NM SGRN CLR 1206
LED 574NM SGRN CLR 1206
LED Indication - Discrete
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 67-SML-LXL1206SUGC-TRCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Green |
| Peak Wavelength | 574 nm (5740 Å) |
| Viewing Angle | 20 degrees |