ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXFT0805SUGCTR

Description
Win Source Part Number: 1241788-SML-LXFT0805 SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.25mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.24mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXFT0805
Request a Quote Datasheet
Description
Win Source Part Number: 1241788-SML-LXFT0805 SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.25mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.24mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXFT0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241788-SML-LXFT0805SUGCTR
Optoelectronics - LED Indication - Discrete 1241788-SML-LXFT0805SUGCTR
Win Source Part Number: 1241788-SML-LXFT0805 SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.25mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.24mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXFT0805

Win Source Part Number: 1241788-SML-LXFT0805SUGCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Height (Max): 1.25mm
Package / Case: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.24mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LXFT0805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241788-SML-LXFT0805SUGCTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2332-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
2 suppliers
Wide Angle TO-39 Package 880 nm Emitter - OD-50W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details