Win Source Part Number: 1241884-SML-LXFP0603
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 13mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 5mA
Wavelength - Peak: 574nm
Height (Max): 0.20mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2222-1,67-2222-2,
Base Product Number: SML-LXFP0603
Green LED Indication - Discrete 2V 0603 (1608 Metric)
Green LED Indication - Discrete 2V 0603 (1608 Metric)
Green LED Indication - Discrete 2V 0603 (1608 Metric)
LED, SQUARE, 20MCD, GREEN, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:574nm; Luminous Intensity:20mcd; Viewing Angle:130°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes
LED, SQUARE, 20MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:574nm; Luminous Intensity:20mcd; Viewing Angle:130°; Lens Shape:Square RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241884-SML-LXFP0603SUGCTR | 67-2222-6-ND | 23X5492 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Square, 20Mcd, Green, Smd; Led Color Lumex |
| LED Type | Green; Green | Green | Green; Green |
| Peak Wavelength | 574 nm (5740 Å) | 574 nm (5740 Å) | 574 nm (5740 Å) |
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees |
| Forward Voltage | 2 volts | 2 volts | 2 volts |
| Lens Type | Flat Lens | Flat Lens |