Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 934317-SML-LXFM0603S
Features: Green - LED Indication - Discrete 2.2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-LXFM0603
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-2320-2, 67-2320-6, SML-LXFM0603SUGCTR-N
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-2320-6-ND | 934317-SML-LXFM0603SUGCTR |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-LXFM0603SUGCTR |
| LED Package: | 0603 (1608 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 574 nm (5740 Å) | |
| Viewing Angle | 120 degrees |