ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX2835SISUGCTR

Description
Win Source Part Number: 1241798-SML-LX2835SI SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 60mcd Red Voltage - Forward (Vf) (Typ): 2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 636nm Green, 574nm Red Height (Max): 1.80mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 2835 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.64mm x 2.14mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX2835
Request a Quote Datasheet
Description
Win Source Part Number: 1241798-SML-LX2835SI SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 60mcd Red Voltage - Forward (Vf) (Typ): 2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 636nm Green, 574nm Red Height (Max): 1.80mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 2835 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.64mm x 2.14mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX2835
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241798-SML-LX2835SISUGCTR
Optoelectronics - LED Indication - Discrete 1241798-SML-LX2835SISUGCTR
Win Source Part Number: 1241798-SML-LX2835SI SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 60mcd Red Voltage - Forward (Vf) (Typ): 2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 636nm Green, 574nm Red Height (Max): 1.80mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 2835 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.64mm x 2.14mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX2835

Win Source Part Number: 1241798-SML-LX2835SISUGCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd Green, 60mcd Red
Voltage - Forward (Vf) (Typ): 2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 636nm Green, 574nm Red
Height (Max): 1.80mm
Package / Case: 4-SMD, J-Lead
Supplier Device Package: 2835
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.64mm x 2.14mm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LX2835

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241798-SML-LX2835SISUGCTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details