ITW Electronic Component Solutions - Lumex LED Color Lighting SML-LX2723SYC-TR

Description
LED Lighting Color TitanBrite™ Yellow 590nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color TitanBrite™ Yellow 590nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 67-2046-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
67-2046-2-ND
LED Color Lighting 67-2046-2-ND
LED Lighting Color TitanBrite™ Yellow 590nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color TitanBrite™ Yellow 590nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 67-2046-2-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High Brightness LED - CLA1A-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details