ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX23YC-TR

Description
Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1340-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1340-6-ND
LED Indication - Discrete 67-1340-6-ND
Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1340-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1340-2-ND
LED Indication - Discrete 67-1340-2-ND
Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1340-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1340-1-ND
LED Indication - Discrete 67-1340-1-ND
Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX23YC-TR
047099-SML-LX23YC-TR
LED Indication - Discrete - SML-LX23YC-TR 047099-SML-LX23YC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 047099-SML-LX23YC-TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.40mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 047099-SML-LX23YC-TR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.40mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Quasarbrite, Yellow, 1.4Mm X 2Mm, 585 Nm, 2.1 V, 20 Ma, 20 Mcd Rohs Compliant Lumex - 89T8995 - Newark, An Avnet Company
Chicago, IL, United States
Led, Quasarbrite, Yellow, 1.4Mm X 2Mm, 585 Nm, 2.1 V, 20 Ma, 20 Mcd Rohs Compliant Lumex
89T8995
Led, Quasarbrite, Yellow, 1.4Mm X 2Mm, 585 Nm, 2.1 V, 20 Ma, 20 Mcd Rohs Compliant Lumex 89T8995
LED, QuasarBrite, Yellow, 1.4mm x 2mm, 585 nm, 2.1 V, 20 mA, 20 mcd RoHS Compliant: Yes

LED, QuasarBrite, Yellow, 1.4mm x 2mm, 585 nm, 2.1 V, 20 mA, 20 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1340-6-ND 047099-SML-LX23YC-TR 89T8995
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX23YC-TR Led, Quasarbrite, Yellow, 1.4Mm X 2Mm, 585 Nm, 2.1 V, 20 Ma, 20 Mcd Rohs Compliant Lumex
LED Package: 2-SMD, J-Lead
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details