ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LX23SUGC-TR SML-LX23SUGC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252032-SML-LX23SUGC -TR Packaging: Reel - TR Color: Green Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.40mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Size: 3.00mm L x 2.00mm W Family Name: SML-LX23SUGC Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: SMD Height (Maximum): 1.40mm Alternative Parts (Cross-Reference): 19-21VGC/TR8; QTLP600CIGTR; Introduction Date: January 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252032-SML-LX23SUGC -TR Packaging: Reel - TR Color: Green Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.40mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Size: 3.00mm L x 2.00mm W Family Name: SML-LX23SUGC Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: SMD Height (Maximum): 1.40mm Alternative Parts (Cross-Reference): 19-21VGC/TR8; QTLP600CIGTR; Introduction Date: January 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX23SUGC-TR
1252032-SML-LX23SUGC-TR
LED Indication - Discrete - SML-LX23SUGC-TR 1252032-SML-LX23SUGC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252032-SML-LX23SUGC -TR Packaging: Reel - TR Color: Green Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.40mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Size: 3.00mm L x 2.00mm W Family Name: SML-LX23SUGC Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: SMD Height (Maximum): 1.40mm Alternative Parts (Cross-Reference): 19-21VGC/TR8; QTLP600CIGTR; Introduction Date: January 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1252032-SML-LX23SUGC-TR
Packaging: Reel - TR
Color: Green
Package: 2-SMD, J-Lead
Mounting: SMD
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.40mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Size: 3.00mm L x 2.00mm W
Family Name: SML-LX23SUGC
Categories: Optoelectronics
Manufacturer Homepage: www.lumex.com
Manufacturer Package: SMD
Height (Maximum): 1.40mm
Alternative Parts (Cross-Reference): 19-21VGC/TR8; QTLP600CIGTR;
Introduction Date: January 09, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 67-1724-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1724-6-ND
LED Indication - Discrete 67-1724-6-ND
Green LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1724-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1724-2-ND
LED Indication - Discrete 67-1724-2-ND
Green LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1724-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1724-1-ND
LED Indication - Discrete 67-1724-1-ND
Green LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, Green, 1.4Mm X 2Mm, 80Mcd, 574Nm; Led Color Lumex - 21J7170 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.4Mm X 2Mm, 80Mcd, 574Nm; Led Color Lumex
21J7170
Led, Green, 1.4Mm X 2Mm, 80Mcd, 574Nm; Led Color Lumex 21J7170
LED, GREEN, 1.4MM X 2MM, 80MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:80mcd; Viewing Angle:90°; Lens Shape:RectangularRoH S Compliant: Yes

LED, GREEN, 1.4MM X 2MM, 80MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:80mcd; Viewing Angle:90°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1252032-SML-LX23SUGC-TR 67-1724-6-ND 21J7170
Product Name LED Indication - Discrete - SML-LX23SUGC-TR LED Indication - Discrete Led, Green, 1.4Mm X 2Mm, 80Mcd, 574Nm; Led Color Lumex
LED Package: 3.00mm L x 2.00mm W 2-SMD, J-Lead 1.4mm x 2mm
LED Type Green; Green Green Green; Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Brightness LED - C503B-RCS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
EXCELED™ series chip LED - SML-D12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers