ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX15IC-TR

Description
Win Source Part Number: 1241847-SML-LX15IC-T R Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1684-2R,67-1684-1 R,SML-LX15IC-TR,67-1 684-1,Q1078496,67-16 84-2,SMLLX15ICTR,Q55 93488,67-1684-6 Base Product Number: SML-LX15
Request a Quote Datasheet
Description
Win Source Part Number: 1241847-SML-LX15IC-T R Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1684-2R,67-1684-1 R,SML-LX15IC-TR,67-1 684-1,Q1078496,67-16 84-2,SMLLX15ICTR,Q55 93488,67-1684-6 Base Product Number: SML-LX15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241847-SML-LX15IC-TR
Optoelectronics - LED Indication - Discrete 1241847-SML-LX15IC-TR
Win Source Part Number: 1241847-SML-LX15IC-T R Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1684-2R,67-1684-1 R,SML-LX15IC-TR,67-1 684-1,Q1078496,67-16 84-2,SMLLX15ICTR,Q55 93488,67-1684-6 Base Product Number: SML-LX15

Win Source Part Number: 1241847-SML-LX15IC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.00mm
Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package: SOT-23
Dimension: 3.00mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 3.00mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1684-2R,67-1684-1R,SML-LX15IC-TR,67-1684-1,Q1078496,67-1684-2,SMLLX15ICTR,Q5593488,67-1684-6
Base Product Number: SML-LX15

Buy Now Datasheet
LED Indication - Discrete - 67-1684-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1684-1-ND
LED Indication - Discrete 67-1684-1-ND
Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet
LED Indication - Discrete - 67-1684-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1684-6-ND
LED Indication - Discrete 67-1684-6-ND
Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet
LED Indication - Discrete - 67-1684-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1684-2-ND
LED Indication - Discrete 67-1684-2-ND
Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet
Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex - 75K1456 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex
75K1456
Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex 75K1456
LED, RED, 3MM X 2MM, 10MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:3mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 3MM X 2MM, 10MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:3mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm, Full Reel; Led Color Lumex - 58K2317 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm, Full Reel; Led Color Lumex
58K2317
Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm, Full Reel; Led Color Lumex 58K2317
LED, RED, 3MM X 2MM, 10MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:3mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 3MM X 2MM, 10MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:3mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; SOT 23 SMD LED RED GAASP - 70127303 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; SOT 23 SMD LED RED GAASP
70127303
LED; SOT 23 SMD LED RED GAASP 70127303
LED; SOT 23 SMD LED RED GAASP

LED; SOT 23 SMD LED RED GAASP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241847-SML-LX15IC-TR 67-1684-1-ND 75K1456 70127303
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, 3Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex LED; SOT 23 SMD LED RED GAASP
LED Type Red; Red Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details