ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX1210IGC-TR

Description
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1361-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1361-1-ND
LED Indication - Discrete 67-1361-1-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1361-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1361-2-ND
LED Indication - Discrete 67-1361-2-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1361-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1361-6-ND
LED Indication - Discrete 67-1361-6-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX1210IGC-TR
118027-SML-LX1210IGC-TR
LED Indication - Discrete - SML-LX1210IGC-TR 118027-SML-LX1210IGC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 118027-SML-LX1210IGC -TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Red Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 10mcd Red Lens Style/Size: Rectangle with Flat Top, 2.00mm x 2.70mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 1.10mm Family Name: SML-LX1210IGC Categories: Optoelectronics Status: Active Case / Package: 1210 Alternative Parts (Cross-Reference): QTLP650C24TR; 15-22VRVGC/TR8; LTST-C155JCKT; Introduction Date: January 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 118027-SML-LX1210IGC-TR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2V Red
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd Green, 10mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 2.70mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 1.10mm
Family Name: SML-LX1210IGC
Categories: Optoelectronics
Status: Active
Case / Package: 1210
Alternative Parts (Cross-Reference): QTLP650C24TR; 15-22VRVGC/TR8; LTST-C155JCKT;
Introduction Date: January 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
LED; Red/Green; 10 mcd; 0.059 in. (Mounting Hole); 150 mA; 2.2 V; 5 V; 65 mW - 70127229 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red/Green; 10 mcd; 0.059 in. (Mounting Hole); 150 mA; 2.2 V; 5 V; 65 mW
70127229
LED; Red/Green; 10 mcd; 0.059 in. (Mounting Hole); 150 mA; 2.2 V; 5 V; 65 mW 70127229
LED, 5.0 V Reverse Voltage, 65 mW Power Dissipation, 2.2 V Forward Voltage Operating temperature -25 °C to +85 °C Water clear epoxy lens finish.

LED, 5.0 V Reverse Voltage, 65 mW Power Dissipation, 2.2 V Forward Voltage

  • Operating temperature -25 °C to +85 °C
    Water clear epoxy lens finish.
Supplier's Site
Led, 2.7Mm X 2Mm, Red / Green, 1210; Led Color Lumex - 75K1451 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.7Mm X 2Mm, Red / Green, 1210; Led Color Lumex
75K1451
Led, 2.7Mm X 2Mm, Red / Green, 1210; Led Color Lumex 75K1451
LED, 2.7MM X 2MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

LED, 2.7MM X 2MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

Supplier's Site
Led, 2.7Mm X 2Mm, Red / Green, 1210, Full Reel; Led Color Lumex - 59K0265 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.7Mm X 2Mm, Red / Green, 1210, Full Reel; Led Color Lumex
59K0265
Led, 2.7Mm X 2Mm, Red / Green, 1210, Full Reel; Led Color Lumex 59K0265
LED, 2.7MM X 2MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 10mcd, G 10mcd RoHS Compliant: Yes

LED, 2.7MM X 2MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 10mcd, G 10mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red / Green, 2.7Mm X 2Mm; Led Colour Lumex - 89T8978 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red / Green, 2.7Mm X 2Mm; Led Colour Lumex
89T8978
Led, Red / Green, 2.7Mm X 2Mm; Led Colour Lumex 89T8978
LED, RED / GREEN, 2.7MM X 2MM; LED Colour:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Rectangular; Forward Current / Colour:R 25mA, G 25mA; Luminous Intensity / Colour:R 10mcd, G 10mcd; Forward Voltage /RoHS Compliant: Yes

LED, RED / GREEN, 2.7MM X 2MM; LED Colour:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Rectangular; Forward Current / Colour:R 25mA, G 25mA; Luminous Intensity / Colour:R 10mcd, G 10mcd; Forward Voltage /RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1361-1-ND 118027-SML-LX1210IGC-TR 70127229 75K1451 89T8978
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX1210IGC-TR LED; Red/Green; 10 mcd; 0.059 in. (Mounting Hole); 150 mA; 2.2 V; 5 V; 65 mW Led, 2.7Mm X 2Mm, Red / Green, 1210; Led Color Lumex Led, Red / Green, 2.7Mm X 2Mm; Led Colour Lumex
LED Package: 1210 (3225 Metric) 0.059 in. (Mounting Hole)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Green, Red Red; Green
Peak Wavelength 565 to 635 nm (5650 to 6350 Å) 565 nm (5650 Å) 1.12 nm (11.24 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 160 degrees
Luminous Intensity 10 milliCandela 1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details