ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX1206SRC-TR

Description
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1359-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1359-6-ND
LED Indication - Discrete 67-1359-6-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1359-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1359-1-ND
LED Indication - Discrete 67-1359-1-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1359-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1359-2-ND
LED Indication - Discrete 67-1359-2-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX1206SRC-TR
1252028-SML-LX1206SRC-TR
LED Indication - Discrete - SML-LX1206SRC-TR 1252028-SML-LX1206SRC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252028-SML-LX1206SR C-TR Manufacturer Homepage: www.lumex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1252028-SML-LX1206SRC-TR
Manufacturer Homepage: www.lumex.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now
Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm; Led Color Lumex - 09J9557 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm; Led Color Lumex
09J9557
Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm; Led Color Lumex 09J9557
LED, RED, 2MM X 1.6MM, 25MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 25MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm, Full Reel; Led Color Lumex - 58K2308 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm, Full Reel; Led Color Lumex
58K2308
Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm, Full Reel; Led Color Lumex 58K2308
LED, RED, 2MM X 1.6MM, 25MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 25MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;25mcd;0.061In.Dia.;Case 1206;100mA;1.7V;660nm;160deg;Clear;5V;80mW - 70127518 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;25mcd;0.061In.Dia.;Case 1206;100mA;1.7V;660nm;160deg;Clear;5V;80mW
70127518
LED; Red;25mcd;0.061In.Dia.;Case 1206;100mA;1.7V;660nm;160deg;Clear;5V;80mW 70127518
LED; Red;25mcd;0.061In.Di a.;Case 1206;100mA;1.7V;660n m;160deg;Clear;5V;80 mW

LED; Red;25mcd;0.061In.Dia.;Case 1206;100mA;1.7V;660nm;160deg;Clear;5V;80mW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1359-6-ND 1252028-SML-LX1206SRC-TR 09J9557 70127518
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX1206SRC-TR Led, Red, 2Mm X 1.6Mm, 25Mcd, 660Nm; Led Color Lumex LED; Red;25mcd;0.061In.Dia.;Case 1206;100mA;1.7V;660nm;160deg;Clear;5V;80mW
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Red Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 18 milliCandela 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details