ITW Electronic Component Solutions - Lumex Led, Red/grn/blu, 30/40/20(Mcd); Led Colour Lumex SML-LX0404SIUPGUSB,

Description
LED, RED/GRN/BLU, 30/40/20(MCD); LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 2mA, G 2mA, B 2mA; Luminous Intensity / Colour:R 30mcd, G 40mcd, B RoHS Compliant: Yes
Datasheet
Description
LED, RED/GRN/BLU, 30/40/20(MCD); LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 2mA, G 2mA, B 2mA; Luminous Intensity / Colour:R 30mcd, G 40mcd, B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/grn/blu, 30/40/20(Mcd); Led Colour Lumex - 37AJ0990 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blu, 30/40/20(Mcd); Led Colour Lumex
37AJ0990
Led, Red/grn/blu, 30/40/20(Mcd); Led Colour Lumex 37AJ0990
LED, RED/GRN/BLU, 30/40/20(MCD); LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 2mA, G 2mA, B 2mA; Luminous Intensity / Colour:R 30mcd, G 40mcd, B RoHS Compliant: Yes

LED, RED/GRN/BLU, 30/40/20(MCD); LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 2mA, G 2mA, B 2mA; Luminous Intensity / Colour:R 30mcd, G 40mcd, B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ0990
Product Name Led, Red/grn/blu, 30/40/20(Mcd); Led Colour Lumex
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details