ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SMF-HM1530YD-509

Description
Win Source Part Number: 1238122-SMF-HM1530YD -509 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMFHM1530YD509,67-16 20,67-1620R Base Product Number: SMF-HM1530
Request a Quote Datasheet
Description
Win Source Part Number: 1238122-SMF-HM1530YD -509 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMFHM1530YD509,67-16 20,67-1620R Base Product Number: SMF-HM1530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238122-SMF-HM1530YD-509
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238122-SMF-HM1530YD-509
Win Source Part Number: 1238122-SMF-HM1530YD -509 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMFHM1530YD509,67-16 20,67-1620R Base Product Number: SMF-HM1530

Win Source Part Number: 1238122-SMF-HM1530YD-509
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Yellow
Package: Bulk
Voltage Rating: 2.1V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 30mcd
Wavelength - Peak: 585nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SMFHM1530YD509,67-1620,67-1620R
Base Product Number: SMF-HM1530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238122-SMF-HM1530YD-509
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STB02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details