S240319-X44 -- GAS-SHIELDED WIRES, CARBON STEEL, ALL POSITION
Hobart Brothers, an ITW CompanyGas-Shielded Wires, Carbon Steel, All PositionS240319-X44
Description
Brand
COREX®
Category
Gas-Shielded Wires, Carbon Steel, All Position
Description
Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld.
Applications
Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds.
Industries
Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars.
AWS
E71T-1C/-1M/-9C/-9M
Hobart Brothers, an ITW Company
Done
Description
Brand
COREX®
Category
Gas-Shielded Wires, Carbon Steel, All Position
Description
Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld.
Applications
Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds.
Industries
Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars.
AWS
E71T-1C/-1M/-9C/-9M
Gas-Shielded Wires, Carbon Steel, All Position
S240319-X44
Gas-Shielded Wires, Carbon Steel, All Position
S240319-X44
Brand
COREX®
Category
Gas-Shielded Wires, Carbon Steel, All Position
Description
Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld.
Applications
Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds.
Industries
Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars.
AWS
E71T-1C/-1M/-9C/-9M
Brand
COREX®
Category
Gas-Shielded Wires, Carbon Steel, All Position
Description
Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld.
Applications
Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds.
Industries
Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars.